Win Source Part Number: 1366585-MCP3565RT-E/
Category: Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Tape & Reel
Product Status: Active
Features: Temperature Sensor, Internal Oscillator
Package / Case: 12-UFQFN Exposed Pad
Supplier Device Package: 12-UQFN (2x2)
Base Product Number: MCP3565
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Configuration: MUX-S/H-ADC
Number of Inputs: 2
Input Type: Differential, Single Ended
Architecture: Sigma-Delta
Number of Bits: 24
Data Interface: SPI
Reference Type: External, Internal
Voltage - Supply, Analog: 2.7V ~ 3.6V
Voltage - Supply, Digital: 1.8V ~ 3.7V
Sampling Rate (Per Second): 153.6k
Number of A/D Converters: 1
IC ADC 24BIT SIGMA-DELTA 12UQFN Product overview: MCP3565RT-E/SFX from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 24BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-MCP3565RT-E/SFX can be used for catalog matching and distributor lookup.
24 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 12-UQFN (2x2)
24 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 12-UQFN (2x2)
24 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 12-UQFN (2x2)
IC ADC 24BIT SIGMA-DELTA 12UQFN
IC ADC 24BIT SIGMA-DELTA 12UQFN
24 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 12-UQFN (2x2)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 1366585-MCP3565RT-E/SFX | 700-MCP3565RT-E/SFX | 150-MCP3565RT-E/SFXDKR-ND | 150-MCP3565RT-E/SFXCT-ND | 150-MCP3565RT-E/SFXTR-ND | MCP3565RT-E/SFX | MCP3565RT-E/SFX | MCP3565RT-E/SFX |
| Product Name | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | 24BIT Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | SPI; SPI | SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Sample Rate | 154 kSamples/Sec | 154 kSamples/Sec | 154 kSamples/Sec | 154 kSamples/Sec | 154 kSamples/Sec | |||
| Package Type | Tape & Reel (TR) | 12-UFQFN Exposed Pad | 12-UFQFN Exposed Pad | 12-UFQFN Exposed Pad | 12-UFQFN Exposed Pad | 12-UFQFN Exposed Pad | ||
| Packing Method | Tape & Reel (TR) | Digi-Reel® | Cut Tape (CT) | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel; Tape & Reel (TR) |