Microchip Technology, Inc. Adc, 24Bit, 153.6Ksps, -40 To 125Deg C; Resolution (Bits) Microchip MCP3565RT-E/SFX

Description
ADC, 24BIT, 153.6KSPS, -40 TO 125DEG C; Resolution (Bits):16bit; Sampling Rate:153.6kSPS; Input Channel Type:Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:3.6VRoHS Compliant: Yes
Description
ADC, 24BIT, 153.6KSPS, -40 TO 125DEG C; Resolution (Bits):16bit; Sampling Rate:153.6kSPS; Input Channel Type:Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:3.6VRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Adc, 24Bit, 153.6Ksps, -40 To 125Deg C; Resolution (Bits) Microchip - 97AH7960 - Newark, An Avnet Company
Chicago, IL, United States
Adc, 24Bit, 153.6Ksps, -40 To 125Deg C; Resolution (Bits) Microchip
97AH7960
Adc, 24Bit, 153.6Ksps, -40 To 125Deg C; Resolution (Bits) Microchip 97AH7960
ADC, 24BIT, 153.6KSPS, -40 TO 125DEG C; Resolution (Bits):16bit; Sampling Rate:153.6kSPS; Input Channel Type:Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:3.6VRoHS Compliant: Yes

ADC, 24BIT, 153.6KSPS, -40 TO 125DEG C; Resolution (Bits):16bit; Sampling Rate:153.6kSPS; Input Channel Type:Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:3.6VRoHS Compliant: Yes

Supplier's Site
Adc, 16Bit, 153.6Ksps, -40 To 125Deg C Rohs Compliant Microchip - 12AJ7170 - Newark, An Avnet Company
Chicago, IL, United States
Adc, 16Bit, 153.6Ksps, -40 To 125Deg C Rohs Compliant Microchip
12AJ7170
Adc, 16Bit, 153.6Ksps, -40 To 125Deg C Rohs Compliant Microchip 12AJ7170
ADC, 16BIT, 153.6KSPS, -40 TO 125DEG C ROHS COMPLIANT: YES

ADC, 16BIT, 153.6KSPS, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Signal Conditioners Signal Conditioners
Product Number 97AH7960 12AJ7170
Product Name Adc, 24Bit, 153.6Ksps, -40 To 125Deg C; Resolution (Bits) Microchip Adc, 16Bit, 153.6Ksps, -40 To 125Deg C Rohs Compliant Microchip
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

Frequency Conditioners - 722 - S. Himmelstein & Company
S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details
41 Isolated Standard Signal Conditioner Loop-powered | High Level of Accuracy - 41 A2 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details