24 Bit Analog to Digital Converter 4 Input 4 Sigma-Delta 20-UQFN (3x3)
24 Bit Analog to Digital Converter 4 Input 4 Sigma-Delta 20-UQFN (3x3)
24 Bit Analog to Digital Converter 4 Input 4 Sigma-Delta 20-UQFN (3x3)
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC)
Product Status: Active
Number of Bits: 24
Sampling Rate (Per Second): 153.6k
Operating Temperature: -40°C ~ 125°C
Package / Case: 20-UFQFN Exposed Pad
Supplier Device Package: 20-UQFN (3x3)
Mounting Type: Surface Mount
IC ADC 24BIT SIGMA-DELTA 20UQFN Product overview: MCP3564RT-E/NC from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 24BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-MCP3564RT-E/NC can be used for catalog matching and distributor lookup.
IC ADC 24BIT SIGMA-DELTA 20UQFN
IC ADC 24BIT SIGMA-DELTA 20UQFN
24 Bit Analog to Digital Converter 4 Input 4 Sigma-Delta 20-UQFN (3x3)
| DigiKey | DigiKey | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 150-MCP3564RT-E/NCCT-ND | 150-MCP3564RT-E/NCDKR-ND | 150-MCP3564RT-E/NCTR-ND | 700-MCP3564RT-E/NC | MCP3564RT-E/NC | MCP3564RT-E/NC | MCP3564RT-E/NC | |
| Product Name | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC) | 24BIT Analog-to-Digital Converter IC | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | SPI; SPI | SPI; SPI | SPI; SPI | SPI | SPI; SPI | |||
| Package Type | 20-UFQFN Exposed Pad | 20-UFQFN Exposed Pad | 20-UFQFN Exposed Pad | Tape & Reel (TR) | 20-UFQFN Exposed Pad | 20-UFQFN Exposed Pad | ||
| Packing Method | Cut Tape (CT) | Digi-Reel® | Tape Reel | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel; Tape & Reel (TR) | ||
| Pins | 20 | 20 | 20 | 20 | ||||
| Resolution | 24 bits | 24 bits | 24 bits | 24 bits | 24 bits |