Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC)
Package: Tube
Product Status: Active
Number of Bits: 24
Sampling Rate (Per Second): 153.6k
Input Type: Differential, Single Ended
Operating Temperature: Operating Temperature
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
24 Bit Analog to Digital Converter 4 Input 4 Sigma-Delta 20-TSSOP
24-bit delta-sigma ADC, Quad channel, 3V
IC ADC 24BIT SIGMA-DELTA 20TSSOP Product overview: MCP3564R-E/ST from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 24BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-MCP3564R-E/ST can be used for catalog matching and distributor lookup.
IC ADC 24BIT SIGMA-DELTA 20TSSOP
24 Bit Analog to Digital Converter 4 Input 4 Sigma-Delta 20-TSSOP
| Win Source Electronics | DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 150-MCP3564R-E/ST-ND | 352299 | 700-MCP3564R-E/ST | MCP3564R-E/ST | MCP3564R-E/ST | |
| Product Name | Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analogue to Digital Converters | 24BIT Analog-to-Digital Converter IC | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Package Type | SSOP | TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP; TSSOP | Tube | SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) | |
| Sample Rate | 154 kSamples/Sec | 154 kSamples/Sec | 154 kSamples/Sec | 154 kSamples/Sec | ||
| Interface Type | SPI; SPI | SPI | SPI; SPI | |||
| Packing Method | Tube | Tube | Tube; Tube | |||
| Resolution | 24 bits | 24 bits | 24 bits | 24 bits |