24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 20-TSSOP
IC ADC 24BIT SIGMA-DELTA 20TSSOP Product overview: MCP3564-E/ST from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 24BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-MCP3564-E/ST can be used for catalog matching and distributor lookup.
24-bit delta-sigma ADC, Quad channel, 3V
24-bit delta-sigma ADC, Quad channel, 3V
24-bit delta-sigma ADC, Quad channel, 3V
Win Source Part Number: 1366596-MCP3564-E/ST
Category: Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Package: Tube
Product Status: Active
Features: Internal Oscillator, PGA, Temperature Sensor
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Base Product Number: MCP3564
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Number of Inputs: 4
Input Type: Differential, Single Ended
Architecture: Sigma-Delta
Number of Bits: 24
Data Interface: SPI
Voltage - Supply, Analog: 2.7V ~ 3.6V
Voltage - Supply, Digital: 1.8V ~ 3.7V
Sampling Rate (Per Second): 153.6k
Number of A/D Converters: 1
IC ADC 24BIT SIGMA-DELTA 20TSSOP
24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 20-TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 150-MCP3564-E/ST-ND | 700-MCP3564-E/ST | 2034731 | 2034732P | 1366596-MCP3564-E/ST | MCP3564-E/ST | MCP3564-E/ST |
| Product Name | Analog to Digital Converters (ADC) | 24BIT Analog-to-Digital Converter IC | Analogue to Digital Converters | Analogue to Digital Converters | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | SPI; SPI | SPI | Serial; Parallel; SPI; Parallel & serial (spi) | SPI; SPI | SPI; SPI | ||
| Package Type | TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | Tube | SSOP; Tssop, uqfn | SSOP; TSSOP; TSSOP | SSOP | SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) | |
| Packing Method | Tube | Tube | Tube; Tube | ||||
| Resolution | 24 bits | 24 bits | 24 bits | 24 bits | 24 bits | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |