Microchip Technology, Inc. Analog to Digital Converters (ADC) MCP3562T-E/ST

Description
24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-TSSOP
Request a Quote Datasheet
Description
24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 150-MCP3562T-E/STTR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
150-MCP3562T-E/STTR-ND
Analog to Digital Converters (ADC) 150-MCP3562T-E/STTR-ND
24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-TSSOP

24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - MCP3562T-E/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
MCP3562T-E/ST
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) MCP3562T-E/ST
IC ADC 24BIT SIGMA-DELTA 20TSSOP

IC ADC 24BIT SIGMA-DELTA 20TSSOP

Supplier's Site
Analog to Digital Converters (ADC) - MCP3562T-E/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
MCP3562T-E/ST
Analog to Digital Converters (ADC) MCP3562T-E/ST
24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-TSSOP

24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-TSSOP

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - MCP3562T-E/ST - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
MCP3562T-E/ST
Data Acquisition - Analog to Digital Converters (ADC) MCP3562T-E/ST
IC ADC 24BIT SIGMA-DELTA 20TSSOP

IC ADC 24BIT SIGMA-DELTA 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 150-MCP3562T-E/STTR-ND MCP3562T-E/ST MCP3562T-E/ST MCP3562T-E/ST
Product Name Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type SPI; SPI SPI; SPI
Package Type TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" 20-TSSOP (0.173\", 4.40mm Width) SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width)
Packing Method Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Resolution 24 bits 24 bits
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Analog to Digital Converters (ADC) - 5962-9756301HXC - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
ADC102S021 2 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC102S021CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
Analogue to Digital Converters - 1923233 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Microwire; Serial (spi/qspi/microwire)
Package Type DIP; Pdip
Pins 20
View Details