Microchip Technology, Inc. Adc, 24Bit, 153.6Ksps, -40 To 125Deg C; Resolution (Bits) Microchip MCP3562RT-E/NC

Description
ADC, 24BIT, 153.6KSPS, -40 TO 125DEG C; Resolution (Bits):24bit; Sampling Rate:153.6kSPS; Input Channel Type:Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:3.6VRoHS Compliant: Yes
Datasheet
Description
ADC, 24BIT, 153.6KSPS, -40 TO 125DEG C; Resolution (Bits):24bit; Sampling Rate:153.6kSPS; Input Channel Type:Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:3.6VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adc, 24Bit, 153.6Ksps, -40 To 125Deg C; Resolution (Bits) Microchip - 97AH7956 - Newark, An Avnet Company
Chicago, IL, United States
Adc, 24Bit, 153.6Ksps, -40 To 125Deg C; Resolution (Bits) Microchip
97AH7956
Adc, 24Bit, 153.6Ksps, -40 To 125Deg C; Resolution (Bits) Microchip 97AH7956
ADC, 24BIT, 153.6KSPS, -40 TO 125DEG C; Resolution (Bits):24bit; Sampling Rate:153.6kSPS; Input Channel Type:Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:3.6VRoHS Compliant: Yes

ADC, 24BIT, 153.6KSPS, -40 TO 125DEG C; Resolution (Bits):24bit; Sampling Rate:153.6kSPS; Input Channel Type:Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:3.6VRoHS Compliant: Yes

Supplier's Site
Adc, 24Bit, 153.6Ksps, -40 To 125Deg C Rohs Compliant Microchip - 12AJ7168 - Newark, An Avnet Company
Chicago, IL, United States
Adc, 24Bit, 153.6Ksps, -40 To 125Deg C Rohs Compliant Microchip
12AJ7168
Adc, 24Bit, 153.6Ksps, -40 To 125Deg C Rohs Compliant Microchip 12AJ7168
ADC, 24BIT, 153.6KSPS, -40 TO 125DEG C ROHS COMPLIANT: YES

ADC, 24BIT, 153.6KSPS, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site
Analog to Digital Converters (ADC) - MCP3562RT-E/NC - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
MCP3562RT-E/NC
Analog to Digital Converters (ADC) MCP3562RT-E/NC
IC ADC 24BIT SIGMA-DELTA 20UQFN

IC ADC 24BIT SIGMA-DELTA 20UQFN

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Signal Conditioners Signal Conditioners Signal Conditioners
Product Number 97AH7956 12AJ7168 MCP3562RT-E/NC
Product Name Adc, 24Bit, 153.6Ksps, -40 To 125Deg C; Resolution (Bits) Microchip Adc, 24Bit, 153.6Ksps, -40 To 125Deg C Rohs Compliant Microchip Analog to Digital Converters (ADC)
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Signal Conditioning SigIsol
Form Factor Rack Mount
User Interface Embedded web interface
View Details
Data Acquisition (DAQ) - MI-7208 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
PISeca Signal Conditioner - E-852 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Form Factor Stand-alone
Outputs Analog Voltage Output
Application General Lab & Industrial
View Details
Mini Amplifier PCB -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Form Factor PC Board
Outputs Analog Voltage Output
View Details