Microchip Technology, Inc. Adc, 24Bit, 153.6Ksps, -40 To 125Deg C; Resolution (Bits) Microchip MCP3561RT-E/NC

Description
ADC, 24BIT, 153.6KSPS, -40 TO 125DEG C; Resolution (Bits):24bit; Sampling Rate:153.6kSPS; Input Channel Type:Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:3.6VRoHS Compliant: Yes
Datasheet
Description
ADC, 24BIT, 153.6KSPS, -40 TO 125DEG C; Resolution (Bits):24bit; Sampling Rate:153.6kSPS; Input Channel Type:Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:3.6VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adc, 24Bit, 153.6Ksps, -40 To 125Deg C; Resolution (Bits) Microchip - 97AH7955 - Newark, An Avnet Company
Chicago, IL, United States
Adc, 24Bit, 153.6Ksps, -40 To 125Deg C; Resolution (Bits) Microchip
97AH7955
Adc, 24Bit, 153.6Ksps, -40 To 125Deg C; Resolution (Bits) Microchip 97AH7955
ADC, 24BIT, 153.6KSPS, -40 TO 125DEG C; Resolution (Bits):24bit; Sampling Rate:153.6kSPS; Input Channel Type:Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:3.6VRoHS Compliant: Yes

ADC, 24BIT, 153.6KSPS, -40 TO 125DEG C; Resolution (Bits):24bit; Sampling Rate:153.6kSPS; Input Channel Type:Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:3.6VRoHS Compliant: Yes

Supplier's Site
Adc, 24Bit, 153.6Ksps, -40 To 125Deg C Rohs Compliant Microchip - 12AJ7167 - Newark, An Avnet Company
Chicago, IL, United States
Adc, 24Bit, 153.6Ksps, -40 To 125Deg C Rohs Compliant Microchip
12AJ7167
Adc, 24Bit, 153.6Ksps, -40 To 125Deg C Rohs Compliant Microchip 12AJ7167
ADC, 24BIT, 153.6KSPS, -40 TO 125DEG C ROHS COMPLIANT: YES

ADC, 24BIT, 153.6KSPS, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site
Analog to Digital Converters (ADC) - MCP3561RT-E/NC - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
MCP3561RT-E/NC
Analog to Digital Converters (ADC) MCP3561RT-E/NC
IC ADC 24BIT SIGMA-DELTA 20UQFN

IC ADC 24BIT SIGMA-DELTA 20UQFN

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Signal Conditioners Signal Conditioners Signal Conditioners
Product Number 97AH7955 12AJ7167 MCP3561RT-E/NC
Product Name Adc, 24Bit, 153.6Ksps, -40 To 125Deg C; Resolution (Bits) Microchip Adc, 24Bit, 153.6Ksps, -40 To 125Deg C Rohs Compliant Microchip Analog to Digital Converters (ADC)
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument, DC Strain Gage - 728 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
WG25 Repeater Power Supply Loop-powered | Ex | HART Signal Transmission - WG25 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Current Output; 4 ... 20 mA
Application General Lab & Industrial
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details