IC ADC 22BIT SIGMA-DELTA 8MSOP Product overview: MCP3553T-E/MS from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 22BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-MCP3553T-E/MS can be used for catalog matching and distributor lookup.
Win Source Part Number: 1265261-MCP3553T-E/M
Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Configuration: ADC
Number of Inputs: 1
Input Type: Differential
Architecture: Sigma-Delta
Number of Bits: 22
Sampling Rate (Per Second): 60
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Voltage - Supply, Analog: 2.7V ~ 5.5V
Voltage - Supply, Digital: 2.7V ~ 5.5V
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MCP3553T-E/MSCT,MCP3
Base Product Number: MCP3553
RoHS Status: RoHS non-compliant
22 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 8-MSOP
22 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 8-MSOP
22 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 8-MSOP
IC ADC 22BIT SIGMA-DELTA 8MSOP
IC ADC 22BIT SIGMA-DELTA 8MSOP
22 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 8-MSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-MCP3553T-E/MS | 1265261-MCP3553T-E/MS | MCP3553T-E/MSDKR-ND | MCP3553T-E/MSCT-ND | MCP3553T-E/MSTR-ND | MCP3553T-E/MS | MCP3553T-E/MS | MCP3553T-E/MS |
| Product Name | 22BIT Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | Tape & Reel (TR) | SSOP | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
| Packing Method | Tape & Reel (TR) | Digi-Reel® | Cut Tape (CT) | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel; Tape & Reel (TR) | ||
| Pins | 8 | |||||||
| Resolution | 20.6 bits | 22 bits | 22 bits | 22 bits | 22 bits |