Manufacturer: Microchip Technology
Win Source Part Number: 058317-MCP3551-E/MS
Packaging: Tube/Rail
Configuration: ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 22
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Sampling Rate: 14
22 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 8-MSOP
IC ADC 22BIT SIGMA-DELTA 8MSOP Product overview: MCP3551-E/MS from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 22BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-MCP3551-E/MS can be used for catalog matching and distributor lookup.
IC ADC 22BIT SIGMA-DELTA 8MSOP
IC ADC 22BIT SIGMA-DELTA 8MSOP
22 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 8-MSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 058317-MCP3551-E/MS | MCP3551-E/MS-ND | 700-MCP3551-E/MS | MCP3551-E/MS | MCP3551-E/MS | MCP3551-E/MS |
| Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - MCP3551-E/MS | Analog to Digital Converters (ADC) | 22BIT Analog-to-Digital Converter IC | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | SPI; SPI | SPI; SPI | SPI | SPI; SPI | ||
| Package Type | SOP; 8-MSOP | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Tube | 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
| Packing Method | Tube; Tube/Rail | Tube | Tube | Tube; Tube | Tube; Tube | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Sample Rate | 0.0140 kSamples/Sec | 0.0140 kSamples/Sec | 14 kSamples/Sec |