Microchip Technology, Inc. Analog to Digital Converters (ADC) MCP3551-E/MS

Description
IC ADC 22BIT SIGMA-DELTA 8MSOP
Datasheet
Description
IC ADC 22BIT SIGMA-DELTA 8MSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MCP3551-E/MS - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
MCP3551-E/MS
Analog to Digital Converters (ADC) MCP3551-E/MS
IC ADC 22BIT SIGMA-DELTA 8MSOP

IC ADC 22BIT SIGMA-DELTA 8MSOP

Supplier's Site Datasheet
Analog To Digital Converter Adc, 22 Bit, 13.75Sps, Msop-8; Resolution (Bits) Microchip - 22K1368 - Newark, An Avnet Company
Chicago, IL, United States
Analog To Digital Converter Adc, 22 Bit, 13.75Sps, Msop-8; Resolution (Bits) Microchip
22K1368
Analog To Digital Converter Adc, 22 Bit, 13.75Sps, Msop-8; Resolution (Bits) Microchip 22K1368
ANALOG TO DIGITAL CONVERTER ADC, 22 BIT, 13.75SPS, MSOP-8; Resolution (Bits):22bit; Sampling Rate:13.75SPS; Input Channel Type:Differential; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:2.7V RoHS Compliant: Yes

ANALOG TO DIGITAL CONVERTER ADC, 22 BIT, 13.75SPS, MSOP-8; Resolution (Bits):22bit; Sampling Rate:13.75SPS; Input Channel Type:Differential; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:2.7V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Signal Conditioners
Product Number MCP3551-E/MS 22K1368
Product Name Analog to Digital Converters (ADC) Analog To Digital Converter Adc, 22 Bit, 13.75Sps, Msop-8; Resolution (Bits) Microchip
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Frequency Conditioners - 722 - S. Himmelstein & Company
S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details