Microchip Technology, Inc. Analog to Digital Converters (ADC) MCP3550-50E/SN

Description
IC ADC 22BIT SIGMA-DELTA 8SOIC
Datasheet
Description
IC ADC 22BIT SIGMA-DELTA 8SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MCP3550-50E/SN - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
MCP3550-50E/SN
Analog to Digital Converters (ADC) MCP3550-50E/SN
IC ADC 22BIT SIGMA-DELTA 8SOIC

IC ADC 22BIT SIGMA-DELTA 8SOIC

Supplier's Site Datasheet
Analog To Digital Converter Adc, 22 Bit, 12.5Sps, Soic-8; Resolution (Bits) Microchip - 69K0131 - Newark, An Avnet Company
Chicago, IL, United States
Analog To Digital Converter Adc, 22 Bit, 12.5Sps, Soic-8; Resolution (Bits) Microchip
69K0131
Analog To Digital Converter Adc, 22 Bit, 12.5Sps, Soic-8; Resolution (Bits) Microchip 69K0131
ANALOG TO DIGITAL CONVERTER ADC, 22 BIT, 12.5SPS, SOIC-8; Resolution (Bits):22bit; Sampling Rate:12.5SPS; Input Channel Type:Differential; Data Interface:3 Wire, Serial; Supply Voltage Type:Single; Supply Voltage Min:2.7V; INL ±:6ppmRoHS Compliant: Yes

ANALOG TO DIGITAL CONVERTER ADC, 22 BIT, 12.5SPS, SOIC-8; Resolution (Bits):22bit; Sampling Rate:12.5SPS; Input Channel Type:Differential; Data Interface:3 Wire, Serial; Supply Voltage Type:Single; Supply Voltage Min:2.7V; INL ±:6ppmRoHS Compliant: Yes

Supplier's Site
Ic, 22 Bit Adc, Delta Sigma, 1Ch; Resolution (Bits) Microchip - 94M8278 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 22 Bit Adc, Delta Sigma, 1Ch; Resolution (Bits) Microchip
94M8278
Ic, 22 Bit Adc, Delta Sigma, 1Ch; Resolution (Bits) Microchip 94M8278
IC, 22 BIT ADC, DELTA SIGMA, 1CH; Resolution (Bits):22bit; Sampling Rate:12.5SPS; Input Channel Type:Differential; Data Interface:3 Wire, Serial; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; ADC / DACRoHS Compliant: Yes

IC, 22 BIT ADC, DELTA SIGMA, 1CH; Resolution (Bits):22bit; Sampling Rate:12.5SPS; Input Channel Type:Differential; Data Interface:3 Wire, Serial; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; ADC / DACRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Signal Conditioners
Product Number MCP3550-50E/SN 69K0131
Product Name Analog to Digital Converters (ADC) Analog To Digital Converter Adc, 22 Bit, 12.5Sps, Soic-8; Resolution (Bits) Microchip
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

DC Voltage Signal Conditioning Instruments - 733 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
P22400 Isolated Standard Signal Conditioner, Loop-powered | High Insulation | For Safety Circuits up to SIL 3 - P22400 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Current Output; 0 ... 20 mA , 1:1 transmission , 4 ... 20 mA
Application General Lab & Industrial
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details