Microchip Technology, Inc. Analog to Digital Converters (ADC) MCP3550-50E/MS

Description
IC ADC 22BIT SIGMA-DELTA 8MSOP
Datasheet
Description
IC ADC 22BIT SIGMA-DELTA 8MSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MCP3550-50E/MS - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
MCP3550-50E/MS
Analog to Digital Converters (ADC) MCP3550-50E/MS
IC ADC 22BIT SIGMA-DELTA 8MSOP

IC ADC 22BIT SIGMA-DELTA 8MSOP

Supplier's Site Datasheet
Analog To Digital Converter Adc, 22 Bit, 12.5Sps, Msop-8; Resolution (Bits) Microchip - 69K0130 - Newark, An Avnet Company
Chicago, IL, United States
Analog To Digital Converter Adc, 22 Bit, 12.5Sps, Msop-8; Resolution (Bits) Microchip
69K0130
Analog To Digital Converter Adc, 22 Bit, 12.5Sps, Msop-8; Resolution (Bits) Microchip 69K0130
ANALOG TO DIGITAL CONVERTER ADC, 22 BIT, 12.5SPS, MSOP-8; Resolution (Bits):22bit; Sampling Rate:12.5SPS; Input Channel Type:Differential; Data Interface:3 Wire, Serial; Supply Voltage Type:Single; Supply Voltage Min:2.7V; INL ±:6ppmRoHS Compliant: Yes

ANALOG TO DIGITAL CONVERTER ADC, 22 BIT, 12.5SPS, MSOP-8; Resolution (Bits):22bit; Sampling Rate:12.5SPS; Input Channel Type:Differential; Data Interface:3 Wire, Serial; Supply Voltage Type:Single; Supply Voltage Min:2.7V; INL ±:6ppmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Signal Conditioners
Product Number MCP3550-50E/MS 69K0130
Product Name Analog to Digital Converters (ADC) Analog To Digital Converter Adc, 22 Bit, 12.5Sps, Msop-8; Resolution (Bits) Microchip
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Signal Conditioners - 2408033 - RS Components, Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; Current/Voltage
Agency Approval IECEx
Inputs Voltage
View Details
3 suppliers
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details
VAC Series Proportional Solenoid Valve Digital Amplifier - SANTEST - Exsenco, LLC
Specs
Form Factor Panel / Chassis Mount
Excitation Voltage (optional feature); Current (optional feature)
Outputs Analog Voltage Output (optional feature); Analog Current Output (optional feature)
View Details