Microchip Technology, Inc. Analog to Digital Converters (ADC) MCP3465RT-E/SFX

Description
16 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 12-UQFN (2x2)
Request a Quote Datasheet
Description
16 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 12-UQFN (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 150-MCP3465RT-E/SFXDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
150-MCP3465RT-E/SFXDKR-ND
Analog to Digital Converters (ADC) 150-MCP3465RT-E/SFXDKR-ND
16 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 12-UQFN (2x2)

16 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 12-UQFN (2x2)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 150-MCP3465RT-E/SFXTR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
150-MCP3465RT-E/SFXTR-ND
Analog to Digital Converters (ADC) 150-MCP3465RT-E/SFXTR-ND
16 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 12-UQFN (2x2)

16 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 12-UQFN (2x2)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 150-MCP3465RT-E/SFXCT-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
150-MCP3465RT-E/SFXCT-ND
Analog to Digital Converters (ADC) 150-MCP3465RT-E/SFXCT-ND
16 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 12-UQFN (2x2)

16 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 12-UQFN (2x2)

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - MCP3465RT-E/SFX - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
MCP3465RT-E/SFX
Data Acquisition - Analog to Digital Converters (ADC) MCP3465RT-E/SFX
IC ADC 16BIT SIGMA-DELTA 12UQFN

IC ADC 16BIT SIGMA-DELTA 12UQFN

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - MCP3465RT-E/SFX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
MCP3465RT-E/SFX
Analog to Digital Converters (ADC) MCP3465RT-E/SFX
16 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 12-UQFN (2x2)

16 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 12-UQFN (2x2)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - MCP3465RT-E/SFX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
MCP3465RT-E/SFX
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) MCP3465RT-E/SFX
IC ADC 16BIT SIGMA-DELTA 12UQFN

IC ADC 16BIT SIGMA-DELTA 12UQFN

Supplier's Site

Technical Specifications

  DigiKey DigiKey DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 150-MCP3465RT-E/SFXDKR-ND 150-MCP3465RT-E/SFXTR-ND 150-MCP3465RT-E/SFXCT-ND MCP3465RT-E/SFX MCP3465RT-E/SFX MCP3465RT-E/SFX
Product Name Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type SPI; SPI SPI; SPI SPI; SPI SPI; SPI
Package Type 12-UFQFN Exposed Pad 12-UFQFN Exposed Pad 12-UFQFN Exposed Pad 12-UFQFN Exposed Pad 12-UFQFN Exposed Pad
Packing Method Digi-Reel® Tape Reel Cut Tape (CT) Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Pins 12 12 12
Resolution 16 bits 16 bits 16 bits 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1921508 - RS Components, Ltd.
Specs
Interface Type Serial; I2C; Serial (i2c)
Package Type μsop
Features Single-Supply
View Details
ADC08832 8-Bit Serial I/O CMOS A/D Converters with Multiplexer and Sample/Hold Function - ADC08832IMM/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type SOIC,VSSOP
Screening Level Catalog
View Details
8 suppliers
Analog to Digital Converters (ADC) - SI8900B-A01-GSR-ND - DigiKey
Specs
Interface Type UART
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Packing Method Tape Reel
View Details
6 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - AD574ALN - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details