16 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 20-TSSOP
IC ADC 16BIT SIGMA-DELTA 20TSSOP
IC ADC 16BIT SIGMA-DELTA 20TSSOP
16 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 20-TSSOP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 150-MCP3464T-E/STTR-ND | MCP3464T-E/ST | MCP3464T-E/ST | MCP3464T-E/ST |
| Product Name | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | SPI; SPI | SPI; SPI | ||
| Package Type | TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | 20-TSSOP (0.173\", 4.40mm Width) | SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) | |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |
| Resolution | 16 bits | 16 bits | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |