16 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-UQFN (3x3)
16 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-UQFN (3x3)
16 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-UQFN (3x3)
IC ADC 16BIT SIGMA-DELTA 20UQFN
IC ADC 16BIT SIGMA-DELTA 20UQFN
16 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-UQFN (3x3)
| DigiKey | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 150-MCP3462RT-E/NCDKR-ND | 150-MCP3462RT-E/NCTR-ND | 150-MCP3462RT-E/NCCT-ND | MCP3462RT-E/NC | MCP3462RT-E/NC | MCP3462RT-E/NC |
| Product Name | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | 20-UFQFN Exposed Pad | 20-UFQFN Exposed Pad | 20-UFQFN Exposed Pad | 20-UFQFN Exposed Pad | 20-UFQFN Exposed Pad | |
| Packing Method | Digi-Reel® | Tape Reel | Cut Tape (CT) | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel; Tape & Reel (TR) | |
| Pins | 20 | 20 | 20 | |||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits |