16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 20-UQFN (3x3)
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 20-UQFN (3x3)
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 20-UQFN (3x3)
16-bit delta-sigma ADC w/Vref, Single ch
16-bit delta-sigma ADC w/Vref, Single ch
16-bit delta-sigma ADC w/Vref, Single ch
IC ADC 16BIT SIGMA-DELTA 20UQFN
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 20-UQFN (3x3)
IC ADC 16BIT SIGMA-DELTA 20UQFN
| DigiKey | DigiKey | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 150-MCP3461RT-E/NCCT-ND | 150-MCP3461RT-E/NCDKR-ND | 150-MCP3461RT-E/NCTR-ND | 2157993P | 2157993 | MCP3461RT-E/NC | MCP3461RT-E/NC | MCP3461RT-E/NC |
| Product Name | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analogue to Digital Converters | Analogue to Digital Converters | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | ||||
| Package Type | 20-UFQFN Exposed Pad | 20-UFQFN Exposed Pad | 20-UFQFN Exposed Pad | UQFN | Uqfn | 20-UFQFN Exposed Pad | 20-UFQFN Exposed Pad | |
| Packing Method | Cut Tape (CT) | Digi-Reel® | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel; Tape & Reel (TR) | |||
| Pins | 20 | 20 | 20 | 20 | ||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits |