Microchip Technology, Inc. Adc, Sig-Delta, 16Bit, 153.6Ksps, Tssop; Resolution (Bits) Microchip MCP3461-E/ST

Description
ADC, SIG-DELTA, 16BIT, 153.6KSPS, TSSOP; Resolution (Bits):16bit; Sampling Rate:153.6kSPS; Input Channel Type:Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; No. of Pins:20Pins RoHS Compliant: Yes
Datasheet
Description
ADC, SIG-DELTA, 16BIT, 153.6KSPS, TSSOP; Resolution (Bits):16bit; Sampling Rate:153.6kSPS; Input Channel Type:Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; No. of Pins:20Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adc, Sig-Delta, 16Bit, 153.6Ksps, Tssop; Resolution (Bits) Microchip - 40AH5007 - Newark, An Avnet Company
Chicago, IL, United States
Adc, Sig-Delta, 16Bit, 153.6Ksps, Tssop; Resolution (Bits) Microchip
40AH5007
Adc, Sig-Delta, 16Bit, 153.6Ksps, Tssop; Resolution (Bits) Microchip 40AH5007
ADC, SIG-DELTA, 16BIT, 153.6KSPS, TSSOP; Resolution (Bits):16bit; Sampling Rate:153.6kSPS; Input Channel Type:Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; No. of Pins:20Pins RoHS Compliant: Yes

ADC, SIG-DELTA, 16BIT, 153.6KSPS, TSSOP; Resolution (Bits):16bit; Sampling Rate:153.6kSPS; Input Channel Type:Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; No. of Pins:20Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Adc, 16Bit, 153.6Ksps, -40 To 125Deg C Rohs Compliant Microchip - 76AH9343 - Newark, An Avnet Company
Chicago, IL, United States
Adc, 16Bit, 153.6Ksps, -40 To 125Deg C Rohs Compliant Microchip
76AH9343
Adc, 16Bit, 153.6Ksps, -40 To 125Deg C Rohs Compliant Microchip 76AH9343
ADC, 16BIT, 153.6KSPS, -40 TO 125DEG C ROHS COMPLIANT: YES

ADC, 16BIT, 153.6KSPS, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site
Analog to Digital Converters (ADC) - MCP3461-E/ST - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
MCP3461-E/ST
Analog to Digital Converters (ADC) MCP3461-E/ST
IC ADC 16BIT SIGMA-DELTA 20TSSOP

IC ADC 16BIT SIGMA-DELTA 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Signal Conditioners Signal Conditioners Signal Conditioners
Product Number 40AH5007 76AH9343 MCP3461-E/ST
Product Name Adc, Sig-Delta, 16Bit, 153.6Ksps, Tssop; Resolution (Bits) Microchip Adc, 16Bit, 153.6Ksps, -40 To 125Deg C Rohs Compliant Microchip Analog to Digital Converters (ADC)
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

DC Current Input Signal Conditioners - 766 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
BL513 Isolated Standard Signal Conditioner | Calibrated and Switchable | Cost-optimized - BL513 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details