IC ADC 16BIT 20-VQFN
IC ADC 16BIT 20-VQFN
COST OPTIMIZED SINGLE CHANNEL 16
| DigiKey | DigiKey | DigiKey | |
|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 150-MCP3460RT-E/2LXTR-ND | 150-MCP3460RT-E/2LXCT-ND | 150-MCP3460RT-E/2LXDKR-ND |
| Product Name | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | Serial; SPI | Serial; SPI |
| Package Type | 20-VFQFN Exposed Pad | 20-VFQFN Exposed Pad | 20-VFQFN Exposed Pad |
| Packing Method | Tape Reel | Cut Tape (CT) | Digi-Reel® |
| Pins | 20 | 20 | 20 |
| Resolution | 16 bits | 16 bits | 16 bits |