IC ADC 16BIT SIGMA-DELTA 14TSSOP Product overview: MCP3428T-E/ST from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 16BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-MCP3428T-E/ST can be used for catalog matching and distributor lookup.
IC ADC 16BIT 14-TSSOP
16 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 14-TSSOP
IC ADC 16BIT 14-TSSOP
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs)- Data Acquisition -Analog to Digital Converters (ADC)
Package: Tape & Reel (TR)
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Operating Temperature: -40°C ~ 125°C
Mounting Type: Surface Mount
Base Product Number: MCP3428
Voltage - Supply, Digital: 2.7V ~ 5.5V
Voltage - Supply, Analog: 2.7V ~ 5.5V
IC ADC 16BIT SIGMA-DELTA 14TSSOP
IC ADC 16BIT SIGMA-DELTA 14TSSOP
16 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 14-TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-MCP3428T-E/ST | 150-MCP3428T-E/STCT-ND | 150-MCP3428T-E/STTR-ND | 150-MCP3428T-E/STDKR-ND | MCP3428T-E/ST | MCP3428T-E/ST | MCP3428T-E/ST | |
| Product Name | 16-bit 16BIT Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs)- Data Acquisition -Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | I2C | I2C; I2C | I2C; I2C | I2C; I2C | I2C; I²C | |||
| Package Type | Tape & Reel (TR) | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | SSOP | 14-TSSOP (0.173\", 4.40mm Width) | SOP; SSOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | |
| Packing Method | Tape & Reel (TR) | Cut Tape (CT) | Tape Reel | Digi-Reel® | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | ||
| Pins | 14 | |||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits |