Manufacturer: Microchip Technology
Win Source Part Number: 807114-MCP3428T-E/SL
Packaging: Reel
Mounting Style: SMD
Features: PGA, Selectable Address
Configuration: MUX-PGA-ADC
Number of Inputs: 4
Input Type: Differential
Architecture: Sigma-Delta
Number of Bits: 16
Sampling Rate (Per Second): 15
Data Interface: I2C
Number of A/D Converters: 1
Reference Type: Internal
Voltage - Supply, Analog: 2.7V ~ 5.5V
Voltage - Supply, Digital: 2.7V ~ 5.5V
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,600
MSL Level: 1 (Unlimited)
Part Number Series: MCP3428
IC ADC 16BIT 14-SOIC
16 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 14-SOIC
IC ADC 16BIT 14-SOIC
IC ADC 16BIT SIGMA-DELTA 14SOIC Product overview: MCP3428T-E/SL from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 16BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-MCP3428T-E/SL can be used for catalog matching and distributor lookup.
IC ADC 16BIT SIGMA-DELTA 14SOIC
16 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 14-SOIC
IC ADC 16BIT SIGMA-DELTA 14SOIC
| Win Source Electronics | DigiKey | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 807114-MCP3428T-E/SL | 150-MCP3428T-E/SLDKR-ND | 150-MCP3428T-E/SLTR-ND | 150-MCP3428T-E/SLCT-ND | 700-MCP3428T-E/SL | MCP3428T-E/SL | MCP3428T-E/SL | MCP3428T-E/SL |
| Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - MCP3428T-E/SL | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | 16-bit 16BIT Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | I2C; I2C | I2C; I2C | I2C; I2C | I2C; I2C | I2C | I2C; I²C | ||
| Package Type | SOIC | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | 14-SOIC (0.154\", 3.90mm Width) | SOIC; 14-SOIC (0.154\", 3.90mm Width) | |
| Packing Method | Tape Reel; Reel | Digi-Reel® | Tape Reel | Cut Tape (CT) | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Sample Rate | 0.0150 kSamples/Sec | 0.0150 kSamples/Sec | 0.0150 kSamples/Sec | 0.0150 kSamples/Sec | 15 kSamples/Sec |