Manufacturer: Microchip Technology
Win Source Part Number: 1321123-MCP3427-E/MF
Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Packaging: Tube
Features: PGA, Selectable Address
Standard Package: 120
Mounting: Surface Mount
Configuration: MUX-PGA-ADC
Number of Inputs: 2
Input Type: Differential
Architecture: Sigma-Delta
Number of Bits: 16
Sampling Rate (Per Second): 15
Data Interface: I2C
Number of A/D Converters: 1
Reference Type: Internal
Voltage - Supply, Analog: 2.7V ~ 5.5V
Voltage - Supply, Digital: 2.7V ~ 5.5V
Supplier Device Package: 10-DFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 10-VFDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: MCP3427
RoHS Status: ROHS3 Compliant
16 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 10-DFN (3x3)
IC ADC 16BIT SIGMA-DELTA 10DFN Product overview: MCP3427-E/MF from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 16BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-MCP3427-E/MF can be used for catalog matching and distributor lookup.
IC ADC 16BIT SIGMA-DELTA 10DFN
IC ADC 16BIT SIGMA-DELTA 10DFN
16 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 10-DFN (3x3)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 1321123-MCP3427-E/MF | MCP3427-E/MF-ND | 700-MCP3427-E/MF | MCP3427-E/MF | MCP3427-E/MF | MCP3427-E/MF |
| Product Name | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | 16-bit 16BIT Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | I2C; I2C | I2C; I2C | I2C | I2C; I²C | ||
| Package Type | 10-VFDFN Exposed Pad | 10-VFDFN Exposed Pad | Tube | 10-VFDFN Exposed Pad | 10-VFDFN Exposed Pad | |
| Packing Method | Tube; Tube | Tube | Tube | Tube; Tube | Tube; Tube | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Sample Rate | 0.0150 kSamples/Sec | 0.0150 kSamples/Sec | 15 kSamples/Sec |