The MCP3426A2T-E/MS is a 16-bit Delta-Sigma Analog-to-Digital Converter (ADC) featuring a two-channel differential input configuration. It operates within a voltage supply range of 2.7V to 5.5V and supports a programmable data rate of 15 samples per second (SPS) in 16-bit mode, 60 SPS in 14-bit mode, and 240 SPS in 12-bit mode. The device includes an on-board 2.048V voltage reference with an accuracy of ±0.05% and a drift of 15 ppm/°C, which allows for a full-scale differential input range of ±2.048V. The MCP3426A2T-E/MS incorporates a programmable gain amplifier (PGA) with selectable gains of 1, 2, 4, or 8, enabling it to handle weak input signals effectively. It features both one-shot and continuous conversion modes, with low current consumption rates of 135 µA during continuous operation and as low as 2.25 µA in one-shot mode at 14-bit resolution. The device communicates via an I²C interface, supporting standard, fast, and high-speed modes, and is suitable for applications in portable instrumentation, temperature sensing, and factory automation. The operating temperature range extends from -40°C to +125°C, making it versatile for various environmental conditions.
16 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 8-MSOP
16 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 8-MSOP
IC ADC 16BIT SIGMA-DELTA 8MSOP
IC ADC 16BIT SIGMA-DELTA 8MSOP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | MCP3426A2T-E/MS-ND | MCP3426A2T-E/MS | MCP3426A2T-E/MS | MCP3426A2T-E/MS |
| Product Name | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | I2C; I2C | I2C; I²C | ||
| Package Type | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |
| Resolution | 16 bits | 16 bits | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |