Microchip Technology, Inc. Analog to Digital Converters (ADC) MCP3426A1-E/MC

Description
16 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 8-DFN (2x3)
Request a Quote Datasheet
Description
16 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 8-DFN (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MCP3426A1-E/MC-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MCP3426A1-E/MC-ND
Analog to Digital Converters (ADC) MCP3426A1-E/MC-ND
16 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 8-DFN (2x3)

16 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 8-DFN (2x3)

Buy Now Datasheet
Singapore, Singapore
16-bit 16BIT Analog-to-Digital Converter IC
700-MCP3426A1-E/MC
16-bit 16BIT Analog-to-Digital Converter IC 700-MCP3426A1-E/MC
IC ADC 16BIT SIGMA-DELTA 8DFN Product overview: MCP3426A1-E/MC from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 16BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-MCP3426A1-E/MC can be used for catalog matching and distributor lookup.

IC ADC 16BIT SIGMA-DELTA 8DFN Product overview: MCP3426A1-E/MC from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 16BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-MCP3426A1-E/MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - 1366579-MCP3426A1-E/MC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
1366579-MCP3426A1-E/MC
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 1366579-MCP3426A1-E/MC
Win Source Part Number: 1366579-MCP3426A1-E/ MC Category: Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Package: Tube Product Status: Active Features: PGA Package / Case: 8-VFDFN Exposed Pad Supplier Device Package: 8-DFN (2x3) Base Product Number: MCP3426 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Configuration: MUX-PGA-ADC Number of Inputs: 2 Input Type: Differential Architecture: Sigma-Delta Number of Bits: 16 Data Interface: I²C Reference Type: Internal Voltage - Supply, Analog: 2.7V ~ 5.5V Voltage - Supply, Digital: 2.7V ~ 5.5V Sampling Rate (Per Second): 15 Number of A/D Converters: 1

Win Source Part Number: 1366579-MCP3426A1-E/MC
Category: Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Tube
Product Status: Active
Features: PGA
Package / Case: 8-VFDFN Exposed Pad
Supplier Device Package: 8-DFN (2x3)
Base Product Number: MCP3426
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Configuration: MUX-PGA-ADC
Number of Inputs: 2
Input Type: Differential
Architecture: Sigma-Delta
Number of Bits: 16
Data Interface: I²C
Reference Type: Internal
Voltage - Supply, Analog: 2.7V ~ 5.5V
Voltage - Supply, Digital: 2.7V ~ 5.5V
Sampling Rate (Per Second): 15
Number of A/D Converters: 1

Buy Now Datasheet
Analog to Digital Converters (ADC) - MCP3426A1-E/MC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
MCP3426A1-E/MC
Analog to Digital Converters (ADC) MCP3426A1-E/MC
16 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 8-DFN (2x3)

16 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 8-DFN (2x3)

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - MCP3426A1-E/MC - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
MCP3426A1-E/MC
Data Acquisition - Analog to Digital Converters (ADC) MCP3426A1-E/MC
IC ADC 16BIT SIGMA-DELTA 8DFN

IC ADC 16BIT SIGMA-DELTA 8DFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - MCP3426A1-E/MC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
MCP3426A1-E/MC
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) MCP3426A1-E/MC
IC ADC 16BIT SIGMA-DELTA 8DFN

IC ADC 16BIT SIGMA-DELTA 8DFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number MCP3426A1-E/MC-ND 700-MCP3426A1-E/MC 1366579-MCP3426A1-E/MC MCP3426A1-E/MC MCP3426A1-E/MC MCP3426A1-E/MC
Product Name Analog to Digital Converters (ADC) 16-bit 16BIT Analog-to-Digital Converter IC Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type I2C; I2C I2C I²C I2C; I²C
Package Type 8-VFDFN Exposed Pad Tube 8-VFDFN Exposed Pad 8-VFDFN Exposed Pad
Packing Method Tube Tube Tube; Tube Tube; Tube
Pins 8 8
Resolution 16 bits 16 bits 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1899344 - RS Components, Ltd.
Specs
Interface Type Parallel; Parallel
Package Type DIP; Pdip
Pins 40
View Details
ADC081S051 Single Channel, 200 to 500 ksps, 8-Bit A/D Converter - ADC081S051CISDX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
5 suppliers
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8946AB-AS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details
Data Acquisition - Analog to Digital Converters (ADC) - AD676KN - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details