IC ADC 16BIT SIGMA-DELTA 8DFN Product overview: MCP3426A0T-E/MC from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 16BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-MCP3426A0T-E/MC can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 884164-MCP3426A0T-E/
Operating Temperature Range: -40°C ~ 125°C
Features: 16 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 8-DFN (2x3)
Package: 8-VFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: MCP3426
Categories: Integrated Circuits (ICs)
Case / Package: 8-DFN (2x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 3300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
16 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 8-DFN (2x3)
16 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 8-DFN (2x3)
IC ADC 16BIT SIGMA-DELTA 8DFN
IC ADC 16BIT SIGMA-DELTA 8DFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-MCP3426A0T-E/MC | 884164-MCP3426A0T-E/MC | MCP3426A0T-E/MC-ND | MCP3426A0T-E/MC | MCP3426A0T-E/MC | MCP3426A0T-E/MC |
| Product Name | 16-bit 16BIT Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - MCP3426A0T-E/MC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | I2C | I2C; I2C | I2C; I²C | |||
| Package Type | Tape & Reel (TR) | 8-DFN (2x3) | 8-VFDFN Exposed Pad | 8-VFDFN Exposed Pad | 8-VFDFN Exposed Pad | |
| Packing Method | Tape & Reel (TR) | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | ||
| Pins | 8 | 8 | ||||
| Resolution | 16 bits | 16 bits | 16 bits |