Microchip Technology, Inc. Analog to Digital Converters (ADC) MCP3426A0-E/MS

Description
IC ADC 16BIT SIGMA-DELTA 8MSOP
Datasheet
Description
IC ADC 16BIT SIGMA-DELTA 8MSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MCP3426A0-E/MS - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
MCP3426A0-E/MS
Analog to Digital Converters (ADC) MCP3426A0-E/MS
IC ADC 16BIT SIGMA-DELTA 8MSOP

IC ADC 16BIT SIGMA-DELTA 8MSOP

Supplier's Site Datasheet
Analogue To Digital Converter, Dual, 16 Bit, 15 Sps, Single, 2.7 V, 5.5 V, Msop Rohs Compliant Microchip - 84R7281 - Newark, An Avnet Company
Chicago, IL, United States
Analogue To Digital Converter, Dual, 16 Bit, 15 Sps, Single, 2.7 V, 5.5 V, Msop Rohs Compliant Microchip
84R7281
Analogue To Digital Converter, Dual, 16 Bit, 15 Sps, Single, 2.7 V, 5.5 V, Msop Rohs Compliant Microchip 84R7281
Analogue to Digital Converter, Dual, 16 bit, 15 SPS, Single, 2.7 V, 5.5 V, MSOP RoHS Compliant: Yes

Analogue to Digital Converter, Dual, 16 bit, 15 SPS, Single, 2.7 V, 5.5 V, MSOP RoHS Compliant: Yes

Supplier's Site
Analog To Digital Converter Adc, 16 Bit, 15Sps, Msop-8; Resolution (Bits) Microchip - 52R9953 - Newark, An Avnet Company
Chicago, IL, United States
Analog To Digital Converter Adc, 16 Bit, 15Sps, Msop-8; Resolution (Bits) Microchip
52R9953
Analog To Digital Converter Adc, 16 Bit, 15Sps, Msop-8; Resolution (Bits) Microchip 52R9953
ANALOG TO DIGITAL CONVERTER ADC, 16 BIT, 15SPS, MSOP-8; Resolution (Bits):16bit; Sampling Rate:15SPS; Input Channel Type:Differential; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V RoHS Compliant: Yes

ANALOG TO DIGITAL CONVERTER ADC, 16 BIT, 15SPS, MSOP-8; Resolution (Bits):16bit; Sampling Rate:15SPS; Input Channel Type:Differential; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Signal Conditioners Signal Conditioners Signal Conditioners
Product Number MCP3426A0-E/MS 84R7281 52R9953
Product Name Analog to Digital Converters (ADC) Analogue To Digital Converter, Dual, 16 Bit, 15 Sps, Single, 2.7 V, 5.5 V, Msop Rohs Compliant Microchip Analog To Digital Converter Adc, 16 Bit, 15Sps, Msop-8; Resolution (Bits) Microchip
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Frequency Conditioners - 722 - S. Himmelstein & Company
S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details
BL513 Isolated Standard Signal Conditioner | Calibrated and Switchable | Cost-optimized - BL513 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details