Microchip Technology, Inc. Analog to Digital Converters (ADC) MCP3426A0-E/MS

Description
16 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 8-MSOP
Request a Quote Datasheet
Description
16 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MCP3426A0-E/MS-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MCP3426A0-E/MS-ND
Analog to Digital Converters (ADC) MCP3426A0-E/MS-ND
16 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 8-MSOP

16 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 8-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - 1265259-MCP3426A0-E/MS - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
1265259-MCP3426A0-E/MS
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 1265259-MCP3426A0-E/MS
Win Source Part Number: 1265259-MCP3426A0-E/ MS Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC) Features: PGA Package: Tube Standard Package: 100 Mounting: SMD (SMT) Configuration: MUX-PGA-ADC Number of Inputs: 2 Input Type: Differential Architecture: Sigma-Delta Number of Bits: 16 Sampling Rate (Per Second): 15 Data Interface: I2C Number of A/D Converters: 1 Reference Type: Internal Voltage - Supply, Analog: 2.7V ~ 5.5V Voltage - Supply, Digital: 2.7V ~ 5.5V Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: MCP3426A0EMS Base Product Number: MCP3426

Win Source Part Number: 1265259-MCP3426A0-E/MS
Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Features: PGA
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
Configuration: MUX-PGA-ADC
Number of Inputs: 2
Input Type: Differential
Architecture: Sigma-Delta
Number of Bits: 16
Sampling Rate (Per Second): 15
Data Interface: I2C
Number of A/D Converters: 1
Reference Type: Internal
Voltage - Supply, Analog: 2.7V ~ 5.5V
Voltage - Supply, Digital: 2.7V ~ 5.5V
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MCP3426A0EMS
Base Product Number: MCP3426

Buy Now Datasheet
Singapore, Singapore
16-bit 16BIT Analog-to-Digital Converter IC
700-MCP3426A0-E/MS
16-bit 16BIT Analog-to-Digital Converter IC 700-MCP3426A0-E/MS
IC ADC 16BIT SIGMA-DELTA 8MSOP Product overview: MCP3426A0-E/MS from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 16BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-MCP3426A0-E/MS can be used for catalog matching and distributor lookup.

IC ADC 16BIT SIGMA-DELTA 8MSOP Product overview: MCP3426A0-E/MS from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 16BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-MCP3426A0-E/MS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - MCP3426A0-E/MS - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
MCP3426A0-E/MS
Data Acquisition - Analog to Digital Converters (ADC) MCP3426A0-E/MS
IC ADC 16BIT SIGMA-DELTA 8MSOP

IC ADC 16BIT SIGMA-DELTA 8MSOP

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - MCP3426A0-E/MS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
MCP3426A0-E/MS
Analog to Digital Converters (ADC) MCP3426A0-E/MS
16 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 8-MSOP

16 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 8-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - MCP3426A0-E/MS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
MCP3426A0-E/MS
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) MCP3426A0-E/MS
IC ADC 16BIT SIGMA-DELTA 8MSOP

IC ADC 16BIT SIGMA-DELTA 8MSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number MCP3426A0-E/MS-ND 1265259-MCP3426A0-E/MS 700-MCP3426A0-E/MS MCP3426A0-E/MS MCP3426A0-E/MS MCP3426A0-E/MS
Product Name Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 16-bit 16BIT Analog-to-Digital Converter IC Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type I2C; I2C I2C; I2C I2C I2C; I²C
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP Tube SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Packing Method Tube Tube Tube; Tube Tube; Tube
Resolution 16 bits 16 bits 16 bits
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - ADC1031BIN - Rochester Electronics
Specs
Interface Type Serial
Package Type DIP; PDIP; PDIP8
Packing Method Tube; Tube
View Details
3 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - AD574AJE - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
Analogue to Digital Converters - 9128245 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Serial (spi)
Package Type Tsot
Features Single-Supply
View Details