Microchip Technology, Inc. Adc, 16Bit, 15Sps, -40 To 125Deg C; Resolution (Bits) Microchip MCP3426A0-E/MC

Description
ADC, 16BIT, 15SPS, -40 TO 125DEG C; Resolution (Bits):16bit; Sampling Rate:15SPS; Input Channel Type:Differential, Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; ADC / RoHS Compliant: Yes
Datasheet
Description
ADC, 16BIT, 15SPS, -40 TO 125DEG C; Resolution (Bits):16bit; Sampling Rate:15SPS; Input Channel Type:Differential, Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; ADC / RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adc, 16Bit, 15Sps, -40 To 125Deg C; Resolution (Bits) Microchip - 02AH4473 - Newark, An Avnet Company
Chicago, IL, United States
Adc, 16Bit, 15Sps, -40 To 125Deg C; Resolution (Bits) Microchip
02AH4473
Adc, 16Bit, 15Sps, -40 To 125Deg C; Resolution (Bits) Microchip 02AH4473
ADC, 16BIT, 15SPS, -40 TO 125DEG C; Resolution (Bits):16bit; Sampling Rate:15SPS; Input Channel Type:Differential, Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; ADC / RoHS Compliant: Yes

ADC, 16BIT, 15SPS, -40 TO 125DEG C; Resolution (Bits):16bit; Sampling Rate:15SPS; Input Channel Type:Differential, Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; ADC / RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 02AH4473
Product Name Adc, 16Bit, 15Sps, -40 To 125Deg C; Resolution (Bits) Microchip
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument - 721 - S. Himmelstein & Company
S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
BL550 Set-point Alarm Relay | Standard Signal Input | Relay Changeover Output | Space-saving 6 mm Enclosure - BL550 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details