The MCP3425A1T-E/CH is a 16-bit delta-sigma analog-to-digital converter (ADC) designed for high accuracy and low noise applications. It features a differential input operation and includes an on-board voltage reference with an accuracy of ±0.05% at 2.048V. The device supports a programmable gain amplifier (PGA) with selectable gains of 1, 2, 4, or 8, allowing for flexible input signal handling. This ADC operates with a single supply voltage ranging from 2.7V to 5.5V and has a low current consumption of 145 µA in continuous conversion mode. It offers multiple data rate options, including 15 SPS at 16 bits, 60 SPS at 14 bits, and 240 SPS at 12 bits. The MCP3425A1T-E/CH supports I²C serial communication in standard, fast, and high-speed modes, making it suitable for various applications such as portable instrumentation, weigh scales, and temperature sensing. With an extended temperature range of -40°C to 125°C and a compact SOT-23-6 package, this ADC is well-suited for designs requiring high precision and low power consumption in a small footprint.
IC ADC 16BIT SOT-23-6
IC ADC 16BIT SOT-23-6
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6
Manufacturer: Microchip Technology
Win Source Part Number: 884163-MCP3425A1T-E/
Operating Temperature Range: -40°C ~ 125°C
Features: 16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6
Package: SOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: MCP3425
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-6
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC ADC 16BIT SIGMA-DELTA SOT23-6 Product overview: MCP3425A1T-E/CH from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, SOT23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 16BIT, SOT23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-MCP3425A1T-E/CH can be used for catalog matching and distributor lookup.
IC ADC 16BIT SIGMA-DELTA SOT23-6
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6
IC ADC 16BIT SIGMA-DELTA SOT23-6
| DigiKey | DigiKey | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 150-MCP3425A1T-E/CHCT-ND | 150-MCP3425A1T-E/CHDKR-ND | 150-MCP3425A1T-E/CHTR-ND | 884163-MCP3425A1T-E/CH | 700-MCP3425A1T-E/CH | MCP3425A1T-E/CH | MCP3425A1T-E/CH | MCP3425A1T-E/CH |
| Product Name | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - MCP3425A1T-E/CH | 16-bit 16BIT SOT23 Analog-to-Digital Converter IC | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | I2C; I2C | I2C; I2C | I2C; I2C | I2C | I2C; I²C | |||
| Package Type | SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23-6 | Tape & Reel (TR) | SOT-23-6 | SOT-23-6 | |
| Packing Method | Cut Tape (CT) | Digi-Reel® | Tape Reel | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | ||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |