ANALOG TO DIGITAL CONVERTER ADC, 16 BIT, 15SPS, SOT-23-6, FULL REEL; Resolution (Bits):16bit; Sampling Rate:15SPS; Input Channel Type:Differential; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V RoHS Compliant: Yes
Analogue to Digital Converter, 16 bit, 15 SPS, Single, 2.7 V, 5.5 V, SOT-23 RoHS Compliant: Yes
ANALOG TO DIGITAL CONVERTER ADC, 16 BIT, 15SPS, SOT-23-6; Resolution (Bits):16bit; Sampling Rate:15SPS; Input Channel Type:Differential; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5VRoHS Compliant: Yes
IC ADC 16BIT SIGMA-DELTA SOT23-6
| Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Signal Conditioners | Signal Conditioners | Signal Conditioners |
| Product Number | 77M2566 | 08N6501 | MCP3425A0T-E/CH |
| Product Name | Analog To Digital Converter Adc, 16 Bit, 15Sps, Sot-23-6, Full Reel; Resolution (Bits) Microchip | Analogue To Digital Converter, 16 Bit, 15 Sps, Single, 2.7 V, 5.5 V, Sot-23 Rohs Compliant Microchip | Analog to Digital Converters (ADC) |
| Differential Channels | Yes |