Microchip Technology, Inc. Analog to Digital Converters (ADC) MCP3424T-E/SL

Description
IC ADC 18BIT SIGMA-DELTA 14SOIC
Datasheet
Description
IC ADC 18BIT SIGMA-DELTA 14SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MCP3424T-E/SL - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
MCP3424T-E/SL
Analog to Digital Converters (ADC) MCP3424T-E/SL
IC ADC 18BIT SIGMA-DELTA 14SOIC

IC ADC 18BIT SIGMA-DELTA 14SOIC

Supplier's Site Datasheet
Adc, 18Bit, 3.75Sps, -40 To 125Deg C; Resolution (Bits) Microchip - 02AH4471 - Newark, An Avnet Company
Chicago, IL, United States
Adc, 18Bit, 3.75Sps, -40 To 125Deg C; Resolution (Bits) Microchip
02AH4471
Adc, 18Bit, 3.75Sps, -40 To 125Deg C; Resolution (Bits) Microchip 02AH4471
ADC, 18BIT, 3.75SPS, -40 TO 125DEG C; Resolution (Bits):18bit; Sampling Rate:3.75SPS; Input Channel Type:Differential, Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; RoHS Compliant: Yes

ADC, 18BIT, 3.75SPS, -40 TO 125DEG C; Resolution (Bits):18bit; Sampling Rate:3.75SPS; Input Channel Type:Differential, Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Signal Conditioners
Product Number MCP3424T-E/SL 02AH4471
Product Name Analog to Digital Converters (ADC) Adc, 18Bit, 3.75Sps, -40 To 125Deg C; Resolution (Bits) Microchip
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

DC Strain Gage Signal Conditioners - 788 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
BL513 Isolated Standard Signal Conditioner | Calibrated and Switchable | Cost-optimized - BL513 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details