18 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 14-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 1075049-MCP3424-E/SL
Packaging: Tube/Rail
Features: PGA, Selectable Address
Configuration: MUX-PGA-ADC
Number of Inputs: 4
Input Type: Differential
Number of Bits: 18
Data Interface: I2C
Number of A/D Converters: 1
Reference Type: Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Sampling Rate: 3.75
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
IC ADC 18BIT SIGMA-DELTA 14SOIC Product overview: MCP3424-E/SL from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 18BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-MCP3424-E/SL can be used for catalog matching and distributor lookup.
ADC 18-Bit 4-ch 2.048V I2C SOIC14
ADC 18-Bit 4-ch 2.048V I2C SOIC14
ADC 18-Bit 4-ch 2.048V I2C SOIC14
IC ADC 18BIT SIGMA-DELTA 14SOIC
18 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 14-SOIC
IC ADC 18BIT SIGMA-DELTA 14SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | MCP3424-E/SL-ND | 1075049-MCP3424-E/SL | 700-MCP3424-E/SL | 6696086 | 6696086P | MCP3424-E/SL | MCP3424-E/SL | MCP3424-E/SL |
| Product Name | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - MCP3424-E/SL | 18BIT Analog-to-Digital Converter IC | Analogue to Digital Converters | Analogue to Digital Converters | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | I2C; I2C | I2C; I2C | I2C | Serial; I2C; Serial (i2c) | I2C; I²C | |||
| Package Type | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; 14-SOIC | Tube | SOIC; Soic | SOIC; SOIC | SOIC; 14-SOIC (0.154\", 3.90mm Width) | 14-SOIC (0.154\", 3.90mm Width) | |
| Packing Method | Tube | Tube; Tube/Rail | Tube | Tube; Tube | Tube; Tube | |||
| Resolution | 18 bits | 18 bits | 18 bits | 18 bits | 18 bits | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |