Microchip Technology, Inc. Analog To Digital Converter Adc, 18 Bit, 3.75Sps, Dfn-10; Resolution (Bits) Microchip MCP3423-E/MF

Description
ANALOG TO DIGITAL CONVERTER ADC, 18 BIT, 3.75SPS, DFN-10; Resolution (Bits):18bit; Sampling Rate:3.75SPS; Input Channel Type:Differential; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V; No. of Pins:10Pins RoHS Compliant: Yes
Datasheet
Description
ANALOG TO DIGITAL CONVERTER ADC, 18 BIT, 3.75SPS, DFN-10; Resolution (Bits):18bit; Sampling Rate:3.75SPS; Input Channel Type:Differential; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V; No. of Pins:10Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog To Digital Converter Adc, 18 Bit, 3.75Sps, Dfn-10; Resolution (Bits) Microchip - 54M4867 - Newark, An Avnet Company
Chicago, IL, United States
Analog To Digital Converter Adc, 18 Bit, 3.75Sps, Dfn-10; Resolution (Bits) Microchip
54M4867
Analog To Digital Converter Adc, 18 Bit, 3.75Sps, Dfn-10; Resolution (Bits) Microchip 54M4867
ANALOG TO DIGITAL CONVERTER ADC, 18 BIT, 3.75SPS, DFN-10; Resolution (Bits):18bit; Sampling Rate:3.75SPS; Input Channel Type:Differential; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V; No. of Pins:10Pins RoHS Compliant: Yes

ANALOG TO DIGITAL CONVERTER ADC, 18 BIT, 3.75SPS, DFN-10; Resolution (Bits):18bit; Sampling Rate:3.75SPS; Input Channel Type:Differential; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V; No. of Pins:10Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 54M4867
Product Name Analog To Digital Converter Adc, 18 Bit, 3.75Sps, Dfn-10; Resolution (Bits) Microchip
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Signal Conditioners - 2408033 - RS Components, Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; Current/Voltage
Agency Approval IECEx
Inputs Voltage
View Details
3 suppliers
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details
CC-Link Certified Digital Signal Conditioner - SANTEST GYCL-201 - Exsenco, LLC
Specs
Form Factor Panel / Chassis Mount
Outputs Analog Voltage Output; Analog Current Output
User Interface None
View Details