Microchip Technology, Inc. Analog to Digital Converters (ADC) MCP3422A7-E/MS

Description
18 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 8-MSOP
Request a Quote Datasheet
Description
18 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MCP3422A7-E/MS-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MCP3422A7-E/MS-ND
Analog to Digital Converters (ADC) MCP3422A7-E/MS-ND
18 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 8-MSOP

18 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 8-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - MCP3422A7-E/MS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
MCP3422A7-E/MS
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) MCP3422A7-E/MS
IC ADC 18BIT SIGMA-DELTA 8MSOP

IC ADC 18BIT SIGMA-DELTA 8MSOP

Supplier's Site
Analog to Digital Converters (ADC) - MCP3422A7-E/MS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
MCP3422A7-E/MS
Analog to Digital Converters (ADC) MCP3422A7-E/MS
18 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 8-MSOP

18 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 8-MSOP

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - MCP3422A7-E/MS - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
MCP3422A7-E/MS
Data Acquisition - Analog to Digital Converters (ADC) MCP3422A7-E/MS
IC ADC 18BIT SIGMA-DELTA 8MSOP

IC ADC 18BIT SIGMA-DELTA 8MSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number MCP3422A7-E/MS-ND MCP3422A7-E/MS MCP3422A7-E/MS MCP3422A7-E/MS
Product Name Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type I2C; I2C I2C; I²C
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Packing Method Tube Tube; Tube Tube; Tube
Resolution 18 bits 18 bits
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1913295 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Microwire; 3-wire spi, micro wire, qspi, serial
Package Type Qsop
Features Single-Supply
View Details
ADC088S102 8-Channel, 500 kSPS to 1 MSPS, 8-Bit A/D Converter - ADC088S102CIMTX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - 5962-87591013X - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details