The MCP3422A4T-E/MS is an 18-bit delta-sigma analog-to-digital converter (ADC) featuring two differential input channels. It offers a full-scale differential input range of ±2.048V, facilitated by an on-board 2.048V voltage reference with an accuracy of ±0.05% and a drift of 15 ppm/°C. The device includes a programmable gain amplifier (PGA) with selectable gains of 1, 2, 4, or 8, allowing for high-resolution conversion of weak input signals. The MCP3422A4T-E/MS supports multiple programmable data rates: 3.75 SPS at 18 bits, 15 SPS at 16 bits, 60 SPS at 14 bits, and 240 SPS at 12 bits. It can operate in either one-shot or continuous conversion modes, optimizing current consumption, which is typically 135 µA during continuous operation and 36 µA in one-shot mode. The device operates from a single supply voltage ranging from 2.7V to 5.5V and features an I²C interface for communication, supporting standard, fast, and high-speed modes. This ADC is suitable for applications in portable instrumentation, temperature sensing, bridge sensing, weigh scales, and battery fuel gauges, with an extended operating temperature range of -40°C to +125°C.
18 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 8-MSOP
IC ADC 18BIT SIGMA-DELTA 8MSOP
18 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 8-MSOP
IC ADC 18BIT SIGMA-DELTA 8MSOP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | MCP3422A4T-E/MS-ND | MCP3422A4T-E/MS | MCP3422A4T-E/MS | MCP3422A4T-E/MS |
| Product Name | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | I2C; I2C | I2C; I²C | ||
| Package Type | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |
| Resolution | 18 bits | 18 bits | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |