18 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 8-DFN (2x3)
IC ADC 18BIT SIGMA-DELTA 8DFN
IC ADC 18BIT SIGMA-DELTA 8DFN
18 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 8-DFN (2x3)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | MCP3422A1-E/MC-ND | MCP3422A1-E/MC | MCP3422A1-E/MC | MCP3422A1-E/MC |
| Product Name | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | I2C; I2C | I2C; I²C | ||
| Package Type | 8-VFDFN Exposed Pad | 8-VFDFN Exposed Pad | 8-VFDFN Exposed Pad | |
| Packing Method | Tube | Tube; Tube | Tube; Tube | |
| Pins | 8 | |||
| Resolution | 18 bits | 18 bits |