Microchip Technology, Inc. Analog to Digital Converters (ADC) MCP3422A0-E/MS

Description
IC ADC 18BIT SIGMA-DELTA 8MSOP
Datasheet
Description
IC ADC 18BIT SIGMA-DELTA 8MSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MCP3422A0-E/MS - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
MCP3422A0-E/MS
Analog to Digital Converters (ADC) MCP3422A0-E/MS
IC ADC 18BIT SIGMA-DELTA 8MSOP

IC ADC 18BIT SIGMA-DELTA 8MSOP

Supplier's Site Datasheet
Analogue To Digital Converter, Delta Sigma Dual, 18 Bit, 3.75 Sps, Single, 2.7 V, 5.5 V, Msop Rohs Compliant Microchip - 49P5391 - Newark, An Avnet Company
Chicago, IL, United States
Analogue To Digital Converter, Delta Sigma Dual, 18 Bit, 3.75 Sps, Single, 2.7 V, 5.5 V, Msop Rohs Compliant Microchip
49P5391
Analogue To Digital Converter, Delta Sigma Dual, 18 Bit, 3.75 Sps, Single, 2.7 V, 5.5 V, Msop Rohs Compliant Microchip 49P5391
Analogue to Digital Converter, Delta Sigma Dual, 18 bit, 3.75 SPS, Single, 2.7 V, 5.5 V, MSOP RoHS Compliant: Yes

Analogue to Digital Converter, Delta Sigma Dual, 18 bit, 3.75 SPS, Single, 2.7 V, 5.5 V, MSOP RoHS Compliant: Yes

Supplier's Site Datasheet
Ic, Adc, 18Bit, 3.75Sps, Msop-8; Resolution (Bits) Microchip - 54M4862 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Adc, 18Bit, 3.75Sps, Msop-8; Resolution (Bits) Microchip
54M4862
Ic, Adc, 18Bit, 3.75Sps, Msop-8; Resolution (Bits) Microchip 54M4862
IC, ADC, 18BIT, 3.75SPS, MSOP-8; Resolution (Bits):18bit; Sampling Rate:3.75SPS; Input Channel Type:Differential; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; No. of Pins:8Pins RoHS Compliant: Yes

IC, ADC, 18BIT, 3.75SPS, MSOP-8; Resolution (Bits):18bit; Sampling Rate:3.75SPS; Input Channel Type:Differential; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Signal Conditioners Signal Conditioners Signal Conditioners
Product Number MCP3422A0-E/MS 49P5391 54M4862
Product Name Analog to Digital Converters (ADC) Analogue To Digital Converter, Delta Sigma Dual, 18 Bit, 3.75 Sps, Single, 2.7 V, 5.5 V, Msop Rohs Compliant Microchip Ic, Adc, 18Bit, 3.75Sps, Msop-8; Resolution (Bits) Microchip
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Frequency Conditioners - 702 - S. Himmelstein & Company
S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details
WG21 Repeater Power Supply | Ex | HART Signal Transmission - WG21 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Current Output; 4 ... 20 mA
Application General Lab & Industrial
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details