Win Source Part Number: 1352927-MCP3422A0-E/
Category: Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Tube
Product Status: Active
Features: PGA
Package / Case: 8-VFDFN Exposed Pad
Supplier Device Package: 8-DFN (2x3)
Base Product Number: MCP3422
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Configuration: MUX-PGA-ADC
Number of Inputs: 2
Input Type: Differential
Architecture: Sigma-Delta
Number of Bits: 18
Data Interface: I²C
Reference Type: Internal
Voltage - Supply, Analog: 2.7V ~ 5.5V
Voltage - Supply, Digital: 2.7V ~ 5.5V
Sampling Rate (Per Second): 3.75
Number of A/D Converters: 1
IC ADC 18BIT SIGMA-DELTA 8DFN Product overview: MCP3422A0-E/MC from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 18BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-MCP3422A0-E/MC can be used for catalog matching and distributor lookup.
18 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 8-DFN (2x3)
18 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 8-DFN (2x3)
IC ADC 18BIT SIGMA-DELTA 8DFN
IC ADC 18BIT SIGMA-DELTA 8DFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 1352927-MCP3422A0-E/MC | 700-MCP3422A0-E/MC | MCP3422A0-E/MC-ND | MCP3422A0-E/MC | MCP3422A0-E/MC | MCP3422A0-E/MC |
| Product Name | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | 18BIT Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | I²C | I2C | I2C; I2C | I2C; I²C | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Sample Rate | 0.0037 kSamples/Sec | 0.0037 kSamples/Sec | 3.75 kSamples/Sec | |||
| Package Type | Tube | 8-VFDFN Exposed Pad | 8-VFDFN Exposed Pad | 8-VFDFN Exposed Pad | ||
| Packing Method | Tube | Tube | Tube; Tube | Tube; Tube |