Microchip Technology, Inc. Analog to Digital Converters (ADC) MCP3421A3T-E/CH

Description
IC ADC 18BIT SIGMA-DELTA SOT23-6
Datasheet
Description
IC ADC 18BIT SIGMA-DELTA SOT23-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MCP3421A3T-E/CH - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
MCP3421A3T-E/CH
Analog to Digital Converters (ADC) MCP3421A3T-E/CH
IC ADC 18BIT SIGMA-DELTA SOT23-6

IC ADC 18BIT SIGMA-DELTA SOT23-6

Supplier's Site Datasheet
Adc, 18Bit, 3.75Sps, -40 To 125Deg C; Resolution (Bits) Microchip - 72AC6158 - Newark, An Avnet Company
Chicago, IL, United States
Adc, 18Bit, 3.75Sps, -40 To 125Deg C; Resolution (Bits) Microchip
72AC6158
Adc, 18Bit, 3.75Sps, -40 To 125Deg C; Resolution (Bits) Microchip 72AC6158
ADC, 18BIT, 3.75SPS, -40 TO 125DEG C; Resolution (Bits):18bit; Sampling Rate:3.75SPS; Input Channel Type:Differential, Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; RoHS Compliant: Yes

ADC, 18BIT, 3.75SPS, -40 TO 125DEG C; Resolution (Bits):18bit; Sampling Rate:3.75SPS; Input Channel Type:Differential, Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Signal Conditioners
Product Number MCP3421A3T-E/CH 72AC6158
Product Name Analog to Digital Converters (ADC) Adc, 18Bit, 3.75Sps, -40 To 125Deg C; Resolution (Bits) Microchip
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

DC Strain Gage Signal Conditioners - 708 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details