Microchip Technology, Inc. Data Acquisition - Analog to Digital Converters (ADC) MCP3421A0T-E/CHVAO

Description
IC ADC 18BIT SIGMA-DELTA SOT23-6
Datasheet
Description
IC ADC 18BIT SIGMA-DELTA SOT23-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Analog to Digital Converters (ADC) - MCP3421A0T-E/CHVAO - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
MCP3421A0T-E/CHVAO
Data Acquisition - Analog to Digital Converters (ADC) MCP3421A0T-E/CHVAO
IC ADC 18BIT SIGMA-DELTA SOT23-6

IC ADC 18BIT SIGMA-DELTA SOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - MCP3421A0T-E/CHVAO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
MCP3421A0T-E/CHVAO
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) MCP3421A0T-E/CHVAO
IC ADC 18BIT SIGMA-DELTA SOT23-6

IC ADC 18BIT SIGMA-DELTA SOT23-6

Supplier's Site
Analog to Digital Converters (ADC) - MCP3421A0T-E/CHVAO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
MCP3421A0T-E/CHVAO
Analog to Digital Converters (ADC) MCP3421A0T-E/CHVAO
18 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6

18 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta SOT-23-6

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number MCP3421A0T-E/CHVAO MCP3421A0T-E/CHVAO MCP3421A0T-E/CHVAO
Product Name Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type I2C; I²C
Package Type SOT-23-6 SOT-23-6
Packing Method Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR Tape Reel; Tape & Reel (TR)
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - SI8902B-A01-GSR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Packing Method Tape Reel
View Details
6 suppliers
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RA-10SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - ADC0838CCVX - Lingto Electronic Limited
Specs
Interface Type SPI; SPI
View Details
2 suppliers
Analogue to Digital Converters - 1921508P - RS Components, Ltd.
Specs
Package Type SOP; SOP
Resolution 10 bits
ADC Type SAR; SAR
View Details