The MCP33151-10T-E/MS is a 14-bit, single-ended input successive approximation register (SAR) analog-to-digital converter (ADC) capable of a sample rate of 1 Msps. It operates with an analog supply voltage (AV_{DD}) of 1.8V and supports a digital input/output interface voltage (DV_{IO}) ranging from 1.7V to 5.5V. The device features low power consumption, drawing approximately 0.66 mA during conversion and 1.5 µA in standby mode. It utilizes a pseudodifferential input configuration with a full-scale input range from 0V to the external reference voltage (V_{REF}), which can be set between AV_{DD} and 5.1V. The MCP33151-10T-E/MS includes automatic self-calibration for offset, gain, and linearity errors, ensuring accurate performance across its specified temperature range of -40°C to +125°C. It communicates via a SPI-compatible 3-wire interface, allowing for easy integration with various host devices. Typical applications include high-precision data acquisition, medical instruments, and battery management systems. The device is available in a compact MSOP-10 package, making it suitable for space-constrained designs.
14 Bit Analog to Digital Converter 1 Input 1 SAR 10-MSOP
IC ADC 14BIT SAR 10MSOP
14 Bit Analog to Digital Converter 1 Input 1 SAR 10-MSOP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | MCP33151-10T-E/MSTR-ND | MCP33151-10T-E/MS | MCP33151-10T-E/MS |
| Product Name | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | SPI; SPI | SPI; SPI | |
| Package Type | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | |
| Resolution | 14 bits | 14 bits | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |