Microchip Technology, Inc. Adc, 14Bit, 1Msps, -40 To 125Deg C; Msl Microchip MCP33151-10-E/MS

Description
ADC, 14BIT, 1MSPS, -40 TO 125DEG C; MSL:MSL 2 - 1 year; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Description
ADC, 14BIT, 1MSPS, -40 TO 125DEG C; MSL:MSL 2 - 1 year; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The MCP33151/41-10 is a 14-bit, single-ended input SAR ADC with a maximum sample rate of 1 Msps, designed for high-precision data acquisition applications. It operates over a wide temperature range of -40°C to +125°C and features low power consumption, with typical current draw of approximately 0.66 mA during conversion and 1.5 µA in standby mode. The device supports an analog supply voltage of 1.8V and a digital I/O interface voltage range of 1.7V to 5.5V, allowing compatibility with various host devices without the need for external level shifting. The MCP33151/41-10 includes automatic self-calibration for offset, gain, and linearity errors, ensuring reliable performance. It communicates via a simple SPI-compatible interface and is suitable for applications in medical instruments, electric vehicle battery management systems, and motor control. The device is available in MSOP-10 and TDFN-10 packages.

Datasheet Summary
Powered by GS/AI

The MCP33151/41-10 is a 14-bit, single-ended input SAR ADC with a maximum sample rate of 1 Msps, designed for high-precision data acquisition applications. It operates over a wide temperature range of -40°C to +125°C and features low power consumption, with typical current draw of approximately 0.66 mA during conversion and 1.5 µA in standby mode. The device supports an analog supply voltage of 1.8V and a digital I/O interface voltage range of 1.7V to 5.5V, allowing compatibility with various host devices without the need for external level shifting. The MCP33151/41-10 includes automatic self-calibration for offset, gain, and linearity errors, ensuring reliable performance. It communicates via a simple SPI-compatible interface and is suitable for applications in medical instruments, electric vehicle battery management systems, and motor control. The device is available in MSOP-10 and TDFN-10 packages.

Suppliers

Company
Product
Description
Supplier Links
Adc, 14Bit, 1Msps, -40 To 125Deg C; Msl Microchip - 31AH2068 - Newark, An Avnet Company
Chicago, IL, United States
Adc, 14Bit, 1Msps, -40 To 125Deg C; Msl Microchip
31AH2068
Adc, 14Bit, 1Msps, -40 To 125Deg C; Msl Microchip 31AH2068
ADC, 14BIT, 1MSPS, -40 TO 125DEG C; MSL:MSL 2 - 1 year; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

ADC, 14BIT, 1MSPS, -40 TO 125DEG C; MSL:MSL 2 - 1 year; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 31AH2068
Product Name Adc, 14Bit, 1Msps, -40 To 125Deg C; Msl Microchip
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-7308 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
Stand Alone/Benchtop Load Cell Amplifier/Signal Conditioner Module - TMO-2A - Transducer Techniques, LLC
Specs
Signal Conditioning Bridge Conditioner
Form Factor Panel / Chassis Mount
Excitation Voltage
View Details
2 suppliers
A20100 Repeater Power Supply | Space-saving 6 mm Enclosure - A20100 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)20 mA , 0 ... 10 V , 4 ... 20 mA
Application General Lab & Industrial
View Details
Signal Conditioners - 2701742 - RS Components, Ltd.
Specs
Outputs Analog Current Output; Current
Agency Approval IECEx/ATEX
Inputs Current/Voltage
View Details