The MCP33151-05-E/MN is a 14-bit, single-ended input Analog to Digital Converter (ADC) with a maximum sample rate of 500 kSPS. It operates with an analog supply voltage (AV_{DD}) of 1.8V and supports a digital input/output interface voltage (DV_{IO}) ranging from 1.7V to 5.5V. The device features low power consumption, drawing approximately 0.33 mA during conversion and about 1.5 µA in standby mode. It utilizes a pseudodifferential input operation with a full-scale range from 0V to the external reference voltage (V_{REF}), which can be set up to 5.1V. The MCP33151-05-E/MN includes an SPI-compatible serial communication interface and offers automatic self-calibration for offset, gain, and linearity errors. It is AEC-Q100 qualified, making it suitable for automotive applications, and operates over an extended temperature range of -40°C to +125°C. The device is available in a TDFN-10 package, which includes an exposed thermal pad for improved thermal performance.
14 Bit Analog to Digital Converter 1 Input 1 SAR 10-TDFN (3x3)
14 Bit Analog to Digital Converter 1 Input 1 SAR 10-TDFN (3x3)
IC ADC 14BIT SAR 10TDFN
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | MCP33151-05-E/MN-ND | MCP33151-05-E/MN | MCP33151-05-E/MN |
| Product Name | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | SPI; SPI | SPI; SPI | |
| Package Type | 10-WFDFN Exposed Pad | 10-WFDFN Exposed Pad | |
| Packing Method | Tube | Tube; Tube | |
| Pins | 10 | ||
| Resolution | 14 bits | 14 bits |