Microchip, MCP33141-05-E/MS
Microchip, MCP33141-05-E/MS
Microchip, MCP33141-05-E/MS
12 Bit Analog to Digital Converter 1 Input 1 SAR 10-MSOP
IC ADC 12BIT SAR 10MSOP
IC ADC 12BIT SAR 10MSOP
12 Bit Analog to Digital Converter 1 Input 1 SAR 10-MSOP
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 1935498 | 1935498P | MCP33141-05-E/MS-ND | MCP33141-05-E/MS | MCP33141-05-E/MS | MCP33141-05-E/MS |
| Product Name | Analogue to Digital Converters | Analogue to Digital Converters | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; Serial | SPI; SPI | SPI; SPI | |||
| Pins | 10 | 10 | ||||
| Resolution | 14 bits | 14 bits | 12 bits | 12 bits | ||
| ADC Type | SAR; SAR | SAR; SAR | SAR | |||
| Input Type | Single-Ended; Single Ended | Single-Ended; Single Ended | Single-Ended |