12 Bit Analog to Digital Converter 1 Input 1 SAR 10-TDFN (3x3)
IC ADC 12BIT SAR 10TDFN
IC ADC 12BIT SAR 10TDFN
12 Bit Analog to Digital Converter 1 Input 1 SAR 10-TDFN (3x3)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | MCP33141-05-E/MN-ND | MCP33141-05-E/MN | MCP33141-05-E/MN | MCP33141-05-E/MN |
| Product Name | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | SPI; SPI | SPI; SPI | ||
| Package Type | 10-WFDFN Exposed Pad | 10-WFDFN Exposed Pad | 10-WFDFN Exposed Pad | |
| Packing Method | Tube | Tube; Tube | Tube; Tube | |
| Pins | 10 | |||
| Resolution | 12 bits | 12 bits |