Microchip Technology, Inc. Adc, Sar, 16Bit, 1Msps, Msop-10; Resolution (Bits) Microchip MCP33131D-10-I/MS

Description
ADC, SAR, 16BIT, 1MSPS, MSOP-10; Resolution (Bits):16bit; Sampling Rate:1MSPS; Input Channel Type:Differential, Pseudo Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:1.7V RoHS Compliant: Yes
Datasheet
Description
ADC, SAR, 16BIT, 1MSPS, MSOP-10; Resolution (Bits):16bit; Sampling Rate:1MSPS; Input Channel Type:Differential, Pseudo Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:1.7V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adc, Sar, 16Bit, 1Msps, Msop-10; Resolution (Bits) Microchip - 43AC6487 - Newark, An Avnet Company
Chicago, IL, United States
Adc, Sar, 16Bit, 1Msps, Msop-10; Resolution (Bits) Microchip
43AC6487
Adc, Sar, 16Bit, 1Msps, Msop-10; Resolution (Bits) Microchip 43AC6487
ADC, SAR, 16BIT, 1MSPS, MSOP-10; Resolution (Bits):16bit; Sampling Rate:1MSPS; Input Channel Type:Differential, Pseudo Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:1.7V RoHS Compliant: Yes

ADC, SAR, 16BIT, 1MSPS, MSOP-10; Resolution (Bits):16bit; Sampling Rate:1MSPS; Input Channel Type:Differential, Pseudo Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:1.7V RoHS Compliant: Yes

Supplier's Site
Adc, Sar, 16Bit, 1Msps, Msop-10; Resolution (Bits) Microchip - 57AC2496 - Newark, An Avnet Company
Chicago, IL, United States
Adc, Sar, 16Bit, 1Msps, Msop-10; Resolution (Bits) Microchip
57AC2496
Adc, Sar, 16Bit, 1Msps, Msop-10; Resolution (Bits) Microchip 57AC2496
ADC, SAR, 16BIT, 1MSPS, MSOP-10; Resolution (Bits):16bit; Sampling Rate:1MSPS; Input Channel Type:Differential, Pseudo Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:1.7V; Supply RoHS Compliant: Yes

ADC, SAR, 16BIT, 1MSPS, MSOP-10; Resolution (Bits):16bit; Sampling Rate:1MSPS; Input Channel Type:Differential, Pseudo Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:1.7V; Supply RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 43AC6487
Product Name Adc, Sar, 16Bit, 1Msps, Msop-10; Resolution (Bits) Microchip
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

Universal, AC Carrier Strain Gage Signal Conditioners - 711 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
BL541 Isolated Standard Signal Conditioner Loop-powered - BL541 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Application General Lab & Industrial
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details