Microchip Technology, Inc. Analog to Digital Converters (ADC) MCP33131D-10-I/MS

Description
16 Bit Analog to Digital Converter 1 Input 1 SAR 10-MSOP
Request a Quote Datasheet
Description
16 Bit Analog to Digital Converter 1 Input 1 SAR 10-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MCP33131D-10-I/MS-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MCP33131D-10-I/MS-ND
Analog to Digital Converters (ADC) MCP33131D-10-I/MS-ND
16 Bit Analog to Digital Converter 1 Input 1 SAR 10-MSOP

16 Bit Analog to Digital Converter 1 Input 1 SAR 10-MSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - MCP33131D-10-I/MS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
MCP33131D-10-I/MS
Analog to Digital Converters (ADC) MCP33131D-10-I/MS
16 Bit Analog to Digital Converter 1 Input 1 SAR 10-MSOP

16 Bit Analog to Digital Converter 1 Input 1 SAR 10-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - MCP33131D-10-I/MS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
MCP33131D-10-I/MS
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) MCP33131D-10-I/MS
IC ADC 16BIT SAR 10MSOP

IC ADC 16BIT SAR 10MSOP

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - MCP33131D-10-I/MS - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
MCP33131D-10-I/MS
Data Acquisition - Analog to Digital Converters (ADC) MCP33131D-10-I/MS
IC ADC 16BIT SAR 10MSOP

IC ADC 16BIT SAR 10MSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number MCP33131D-10-I/MS-ND MCP33131D-10-I/MS MCP33131D-10-I/MS MCP33131D-10-I/MS
Product Name Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type SPI; SPI SPI; SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Packing Method Tube Tube; Tube Tube; Tube
Resolution 16 bits 16 bits
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1913422 - RS Components, Ltd.
Specs
Package Type μmax
Features Single-Supply
Pins 8
View Details
Analog to Digital Converters (ADC) - 296-ADC09QJ800AAV-ND - DigiKey
Specs
Interface Type Serial
Package Type 144-FBGA, FCBGA
Packing Method Tray
View Details
4 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - AD678JNZ - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
Isolation, Si8935/36/37 Isolated Delta-Sigma Modulator for Voltage Measurement - Si8937D-AS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Single-Ended
View Details