Microchip Technology, MCP33131D-05-E/MS
Microchip Technology, MCP33131D-05-E/MS
Microchip Technology, MCP33131D-05-E/MS
16 Bit Analog to Digital Converter 1 Input 1 SAR 10-MSOP
ADC, Successive Approximation, 16-Bit, 1 Func, 1 Channel, Serial Access, PDSO10
IC ADC 16BIT SAR 10MSOP
IC ADC 16BIT SAR 10MSOP
16 Bit Analog to Digital Converter 1 Input 1 SAR 10-MSOP
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 1876188 | 1876258P | MCP33131D-05-E/MS-ND | MCP33131D-05-E/MS | MCP33131D-05-E/MS | MCP33131D-05-E/MS | MCP33131D-05-E/MS |
| Product Name | Analogue to Digital Converters | Analogue to Digital Converters | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Package Type | Msop | MSOP | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | SOP; MSOP10 | 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | |
| Pins | 10 | ||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | |||
| ADC Type | SAR; Sar | SAR; SAR | SAR | ||||
| Input Type | Differential; Differential | Differential; Differential | Differential |