The MCP33131-05-E/MS is a 16-bit single-ended input successive approximation register (SAR) analog-to-digital converter (ADC) with a maximum sample rate of 500 kSPS. It operates with an analog supply voltage of 1.8V and supports a digital I/O interface voltage range of 1.7V to 5.5V. The device features a wide input full-scale range from 0V to 5.1V, utilizing an external reference voltage between 2.5V and 5.1V. This ADC is designed for low power consumption, drawing approximately 1.4 mA during conversion and only about 0.8 µA in standby mode. It includes self-calibration capabilities for offset, gain, and linearity errors, which can be initiated automatically at power-up or on-demand during operation. The MCP33131-05-E/MS is AEC-Q100 qualified, making it suitable for automotive applications, and operates over an extended temperature range of -40°C to +125°C. It is available in MSOP-10 and TDFN-10 package options, facilitating integration into various designs, including medical instruments, test equipment, and battery-powered devices.
16 Bit Analog to Digital Converter 1 Input 1 SAR 10-MSOP
ADC, Successive Approximation, 16-Bit, 1 Func, 1 Channel, Serial Access, PDSO10
IC ADC 16BIT SAR 10MSOP Product overview: MCP33131-05-E/MS from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 16BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-MCP33131-05-E/MS
Microchip Technology, MCP33131-05-E/MS
Microchip Technology, MCP33131-05-E/MS
Microchip Technology, MCP33131-05-E/MS
Win Source Part Number: 1366571-MCP33131-05-
Category: Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 52 pct.
MSL Level: 2 (1 Year)
Mfr: Microchip Technology
Series: Automotive, AEC-Q100
Package: Tube
Product Status: Active
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-MSOP
Base Product Number: MCP33131
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Configuration: ADC
Number of Inputs: 1
Input Type: Single Ended
Architecture: SAR
Number of Bits: 16
Data Interface: SPI
Reference Type: External
Voltage - Supply, Analog: 1.7V ~ 1.9V
Voltage - Supply, Digital: 1.7V ~ 5.5V
Sampling Rate (Per Second): 500k
Number of A/D Converters: 1
16 Bit Analog to Digital Converter 1 Input 1 SAR 10-MSOP
IC ADC 16BIT SAR 10MSOP
IC ADC 16BIT SAR 10MSOP
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | MCP33131-05-E/MS-ND | MCP33131-05-E/MS | 700-MCP33131-05-E/MS | 1876252 | 1876252P | 1366571-MCP33131-05-E/MS | MCP33131-05-E/MS | MCP33131-05-E/MS | MCP33131-05-E/MS |
| Product Name | Analog to Digital Converters (ADC) | 16-bit 16BIT Analog-to-Digital Converter IC | Analogue to Digital Converters | Analogue to Digital Converters | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | SPI; SPI | Serial | SPI | SPI; SPI | SPI; SPI | ||||
| Package Type | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | SOP; SOP10 | Tube | Msop | MSOP | SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | ||
| Packing Method | Tube | Tube; Tube | Tube | Tube; Tube | Tube; Tube | ||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |