Microchip Technology, Inc. Adc, 16Bit, -40 To 125Deg C; Resolution (Bits) Microchip MCP33131-05-E/MS

Description
ADC, 16BIT, -40 TO 125DEG C; Resolution (Bits):16bit; Sampling Rate:500kSPS; Input Channel Type:Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:1.7V; Supply Voltage Max:1.9V; ADC / DAC Case Style:MSOPRoHS Compliant: Yes
Datasheet
Description
ADC, 16BIT, -40 TO 125DEG C; Resolution (Bits):16bit; Sampling Rate:500kSPS; Input Channel Type:Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:1.7V; Supply Voltage Max:1.9V; ADC / DAC Case Style:MSOPRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adc, 16Bit, -40 To 125Deg C; Resolution (Bits) Microchip - 78AC8159 - Newark, An Avnet Company
Chicago, IL, United States
Adc, 16Bit, -40 To 125Deg C; Resolution (Bits) Microchip
78AC8159
Adc, 16Bit, -40 To 125Deg C; Resolution (Bits) Microchip 78AC8159
ADC, 16BIT, -40 TO 125DEG C; Resolution (Bits):16bit; Sampling Rate:500kSPS; Input Channel Type:Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:1.7V; Supply Voltage Max:1.9V; ADC / DAC Case Style:MSOPRoHS Compliant: Yes

ADC, 16BIT, -40 TO 125DEG C; Resolution (Bits):16bit; Sampling Rate:500kSPS; Input Channel Type:Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:1.7V; Supply Voltage Max:1.9V; ADC / DAC Case Style:MSOPRoHS Compliant: Yes

Supplier's Site Datasheet
Adc, 16Bit, -40 To 125Deg C; Resolution (Bits) Microchip - 94AC7651 - Newark, An Avnet Company
Chicago, IL, United States
Adc, 16Bit, -40 To 125Deg C; Resolution (Bits) Microchip
94AC7651
Adc, 16Bit, -40 To 125Deg C; Resolution (Bits) Microchip 94AC7651
ADC, 16BIT, -40 TO 125DEG C; Resolution (Bits):16bit; Sampling Rate:500kSPS; Input Channel Type:Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:1.7V; Supply Voltage Max:1.9V; ADC / DAC Case RoHS Compliant: Yes

ADC, 16BIT, -40 TO 125DEG C; Resolution (Bits):16bit; Sampling Rate:500kSPS; Input Channel Type:Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:1.7V; Supply Voltage Max:1.9V; ADC / DAC Case RoHS Compliant: Yes

Supplier's Site
Analog to Digital Converters (ADC) - MCP33131-05-E/MS - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
MCP33131-05-E/MS
Analog to Digital Converters (ADC) MCP33131-05-E/MS
IC ADC 16BIT SAR 10MSOP

IC ADC 16BIT SAR 10MSOP

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Signal Conditioners Signal Conditioners
Product Number 78AC8159 MCP33131-05-E/MS
Product Name Adc, 16Bit, -40 To 125Deg C; Resolution (Bits) Microchip Analog to Digital Converters (ADC)
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument, DC Strain Gage - 728 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
BL513 Isolated Standard Signal Conditioner | Calibrated and Switchable | Cost-optimized - BL513 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details